Everlight Electronics EAITRAA1
- 收藏
- 对比
EAITRAA1
821-EAITRAA1
光学传感器 - 反射式 - 模拟输出
--
大陆
立即发货

Optical Switches, Reflective, Phototransistor Output SMD - Transmissive IR Opto Switch
1最小包装量--
EAITRAA1详情
Everlight Electronics EAITRAA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
RoHS
Details
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.013699 oz
Rohs Code
有
Manufacturer Part Number
EAITRAA1
Part Life Cycle Code
活跃
Ihs Manufacturer
EVERLIGHT ELECTRONICS CO LTD
Risk Rank
5.48
包装
Reel
Reach合规守则
compliant
光电子器件类型
晶体管输出槽式开关
EAITRAA1拓展信息
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd







哦! 它是空的。