Everlight Electronics EAITRBA5
- 收藏
- 对比
EAITRBA5
821-EAITRBA5
集成电路(IC)
--
大陆
立即发货

Through Hole - Reflective Infrared Opto Switch - Rail/Tube (Alt: EAITRBA5)
1最小包装量--
EAITRBA5详情
Everlight Electronics EAITRBA5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Risk Rank
5.59
Ihs Manufacturer
EVERLIGHT ELECTRONICS CO LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
EAITRBA5
Factory Pack QuantityFactory Pack Quantity
100
Brand
Everlight
RoHS
Details
包装
Bulk
HTS代码
8541.40.80.00
子类别
光开关
Reach合规守则
compliant
光电子器件类型
光电设备
产品类别
Optical Switches, Reflective, Phototransistor Output
产品类别
Optical Switches, Reflective, Phototransistor Output
EAITRBA5拓展信息
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics







哦! 它是空的。