注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.186301
10
¥1.119157
100
¥1.055803
500
¥0.996044
1000
¥0.939664
Everlight Electronics EALP02RRAYA0
- 收藏
- 对比
EALP02RRAYA0
821-EALP02RRAYA0
工业设备
--
大陆
立即发货

Rectangle Through Hole Lamp/1
--最小包装量--
¥
总价: ¥
EALP02RRAYA0详情
Everlight Electronics EALP02RRAYA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Everlight
Brand
Everlight
Wavelength/Color Temperature
589 nm
RoHS
Details
包装
Bulk
子类别
LEDs
产品类别
LED - Standard
产品类别
Standard LEDs - Through Hole
EALP02RRAYA0拓展信息
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics






哦! 它是空的。