注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.8873
10
¥1.78047
100
¥1.679693
500
¥1.584612
1000
¥1.494919
Everlight Electronics EALP02RRCYGA0
- 收藏
- 对比
EALP02RRCYGA0
821-EALP02RRCYGA0
LED 指示 - 分立
--
大陆
立即发货

Standard LEDs - Through Hole Rect Bi Color THT 589/573nm
--最小包装量--
¥
总价: ¥
EALP02RRCYGA0详情
Everlight Electronics EALP02RRCYGA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Wavelength/Color Temperature
589 nm, 573 nm
Factory Pack QuantityFactory Pack Quantity
500
包装
Bulk
照明颜色
Yellow, Green
产品
Bi-Color LEDs
EALP02RRCYGA0拓展信息
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd






哦! 它是空的。