Everlight Electronics EALP05RDCGGA0
- 收藏
- 对比
EALP05RDCGGA0
821-EALP05RDCGGA0
LED 指示 - 分立
--
大陆
立即发货

5mm Round Bi-Color Thru-Hole/1
1最小包装量--
EALP05RDCGGA0详情
Everlight Electronics EALP05RDCGGA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Rohs Code
有
Manufacturer Part Number
EALP05RDCGGA0
Manufacturer
Everlight Electronics Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
EVERLIGHT ELECTRONICS CO LTD
Risk Rank
5.75
HTS代码
8541.40.20.00
Reach合规守则
compliant
光电子器件类型
单色LED
EALP05RDCGGA0拓展信息
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd







哦! 它是空的。