注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.730358
10
¥3.519211
100
¥3.320009
500
¥3.132082
1000
¥2.954795
Everlight Electronics EALP05RDIWA0
- 收藏
- 对比
EALP05RDIWA0
821-EALP05RDIWA0
集成电路(IC)
--
大陆
立即发货

5mm Round Through Hole Lamp"|"1 - Bag (Alt: EALP05RDIWA0)
--最小包装量--
¥
总价: ¥
EALP05RDIWA0详情
Everlight Electronics EALP05RDIWA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Manufacturer Part Number
EALP05RDIWA0
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
EVERLIGHT ELECTRONICS CO LTD
Risk Rank
5.75
HTS代码
8541.40.20.00
Reach合规守则
compliant
光电子器件类型
单色LED
EALP05RDIWA0拓展信息
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics






哦! 它是空的。