Everlight Electronics EAPLTBA2
- 收藏
- 对比
EAPLTBA2
821-EAPLTBA2
集成电路(IC)
--
大陆
立即发货

Fiber Optic Transmitters, Receivers, Transceivers TransmitterComponent 640/680nm PHOTO-LINK
1最小包装量--
EAPLTBA2详情
Everlight Electronics EAPLTBA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Manufacturer Part Number
EAPLTBA2
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
EVERLIGHT ELECTRONICS CO LTD
Risk Rank
5.62
Factory Pack QuantityFactory Pack Quantity
1000
Brand
Everlight
RoHS
Details
包装
Reel
子类别
光纤
Reach合规守则
compliant
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
光纤设备类型
RECEIVER
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
EAPLTBA2拓展信息
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics







哦! 它是空的。