Everlight Electronics F3D6SDRWB/A3/S695
- 收藏
- 对比
F3D6SDRWB/A3/S695
821-F3D6SDRWB/A3/S695
无类别的
--
大陆
立即发货

F3D6SDRWB/A3/S695 datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
F3D6SDRWB/A3/S695详情
Everlight Electronics F3D6SDRWB/A3/S695重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
F3D6SDRWB/A3/S695拓展信息







哦! 它是空的。