Everlight Electronics GMA8988C
- 收藏
- 对比
GMA8988C
821-GMA8988C
LED 照明 - 白色
--
大陆
立即发货

LED Displays & Accessories Rd/Gn Matrix 8x8
1最小包装量--
GMA8988C详情
Everlight Electronics GMA8988C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
15
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
150
Min. permitted bending radius, stationary application/permanent installation
75
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GMA8988C拓展信息
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics
Everlight Electronics







哦! 它是空的。