Everlight Electronics GT335Z
- 收藏
- 对比
GT335Z
821-GT335Z
无类别的
--
大陆
立即发货

GT335Z datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
GT335Z详情
Everlight Electronics GT335Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
18.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.08
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
275
Min. permitted bending radius, stationary application/permanent installation
138
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GT335Z拓展信息







哦! 它是空的。