Everlight Electronics PD28-01B/L609/2D
- 收藏
- 对比
PD28-01B/L609/2D
821-PD28-01B/L609/2D
无类别的
--
大陆
立即发货

PD28-01B/L609/2D datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
PD28-01B/L609/2D详情
Everlight Electronics PD28-01B/L609/2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
PD28-01B/L609/2D拓展信息







哦! 它是空的。