Everlight Electronics V819
- 收藏
- 对比
V819
821-V819
无类别的
--
大陆
立即发货

V819 datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
V819详情
Everlight Electronics V819重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
12
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850494312W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
V819拓展信息







哦! 它是空的。