Exar Corporation 6065511
- 收藏
- 对比
6065511
824-6065511
无类别的
--
大陆
立即发货

HexArmor Chrome SLT 4062 6065511 Nappa Cut-proof glove Size (gloves): 11 1 Pair
1最小包装量--
6065511详情
Exar Corporation 6065511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Content
1Pair
Factory colour
White,Brown
大小
11
6065511拓展信息







哦! 它是空的。