Exar Corporation CLC342A
- 收藏
- 对比
CLC342A
824-CLC342A
无类别的
--
大陆
立即发货

CLC342A datasheet pdf and Unclassified product details from Exar Corporation stock available at utmel
1最小包装量--
CLC342A详情
Exar Corporation CLC342A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1920 - 1920
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
160
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 160
Number of auxiliary contacts as normally open contact
0
CLC342A拓展信息







哦! 它是空的。