Exar Corporation XR-4741CP
- 收藏
- 对比
XR-4741CP详情
Exar Corporation XR-4741CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
VanSystem
RoHS
Details
Package Description
DIP, DIP14,.3
Rohs Code
无
Manufacturer Part Number
XR-4741CP
Part Life Cycle Code
Obsolete
Ihs Manufacturer
EXAR CORP
Risk Rank
5.92
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.33.00.01
引脚数量
14
产品类别
Radiall
达到SVHC
compliant
XR-4741CP拓展信息








哦! 它是空的。