Excelitas Technologies ADAPTER BOARD SMD DIGIPYRO PYD2592
- 收藏
- 对比
ADAPTER BOARD SMD DIGIPYRO PYD2592
825-ADAPTER BOARD SMD DIGIPYRO PYD2592
评估板 - 传感器
--
大陆
立即发货

EVAL BOARD DIGIPYRO 96352178
1最小包装量--
ADAPTER BOARD SMD DIGIPYRO PYD2592详情
Excelitas Technologies ADAPTER BOARD SMD DIGIPYRO PYD2592重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Bag
Base Product Number
ADAPTER BOARD SMD
厂商
Excelitas Technologies
Product Status
活跃
系列
DigiPyro®
电压 - 供电
-
界面
-
使用的 IC/零件
DigiPyro®
提供的内容
Board(s)
传感器类型
Motion, Pyroelectric, PIR (Passive Infrared)
敏感度
-
嵌入式
-
感应范围
-
ADAPTER BOARD SMD DIGIPYRO PYD2592拓展信息
Excelitas Technologies
Excelitas Technologies
Excelitas Technologies
Excelitas Technologies
Excelitas Technologies
Excelitas Technologies
Excelitas Technologies







哦! 它是空的。