108-00019-050-SP详情
Extech 108-00019-050-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protocol - WiFi - 802.11
WiFi
Mechanical Style
Stamped
Factory Pack QuantityFactory Pack Quantity
1
Electrical Type
Dipole
Mounting Styles
PCB 安装
Manufacturer
Silex Technology
Brand
Silex Technology
RoHS
Details
子类别
Antennas
样式
Metal
终端样式
SMD/SMT
产品类别
2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee
产品
PCB天线
产品类别
Antennas
108-00019-050-SP拓展信息
Extech
Extech
Extech
Extech
Extech
Extech
Extech








哦! 它是空的。