EX365P详情
Extech EX365P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Package
Box
厂商
Quick
Product Status
活跃
For Use With/Related Products
Boats 20 ~ 39
系列
-
类型
Windlass
颜色
Silver
样式
Genius
电压
12
外直径
0.315
显示计数
6000
EX365P拓展信息
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments
Extech Instruments








哦! 它是空的。