RHT3详情
Extech RHT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer Part Number
RHT3
Manufacturer
Extech Instruments
Display
Smartphone Required (Not Included)
Measures
Humidity and Temperature
Description/Function
Humidity and temperature thermometer
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
1
Brand
Extech
RoHS
Details
Measured Components or Conditions
Humidity, Temperature
系列
*
包装
Bulk
子类别
测试设备
准确性
1.8 Percent
产品类别
环境测试设备
温度范围
- 20 C to + 60 C
背光
无
特征
5 user-settable high/low alarms for both temperature and humidity
湿度范围
20% to 95% Relative Humidity
产品类别
环境测试设备
设备类型
Hygro-Thermometer
RHT3拓展信息
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech








哦! 它是空的。