SX-680-2700-SP详情
Extech SX-680-2700-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protocol - WiFi - 802.11
WiFi
Supply Voltage-Max
3.465 V
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Min
3.135 V
Manufacturer
Silex Technology
Brand
Silex Technology
RoHS
Details
Protocols Supported
802.11 a/b/g/n
系列
SX-680
包装
Bulk
子类别
Wireless & RF Modules
频率
2.4 GHz, 5 GHz
产品类别
WiFi模块
产品类别
WiFi Modules - 802.11
SX-680-2700-SP拓展信息
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech








哦! 它是空的。