SX-ULPAN-SB-2401详情
Extech SX-ULPAN-SB-2401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protocol - WiFi - 802.11
WiFi
Maximum Operating Temperature
+ 85 C
Supply Voltage-Max
3.3 V
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
500
Supply Voltage-Min
3.3 V
Interface Type
SPI
Manufacturer
Silex Technology
Brand
Silex Technology
RoHS
Details
Protocols Supported
802.11 b/g/n
包装
Reel
子类别
Wireless & RF Modules
工作电源电压
3.3 V
产品类别
WiFi模块
产品类别
WiFi Modules - 802.11
SX-ULPAN-SB-2401拓展信息
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech
Extech








哦! 它是空的。