S-5000-R详情
Fagor S-5000-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Type
单端
Manufacturer
Fagor Automation
操作温度
0 to 70 Degrees C
终端
1 m Cable Without Connector, Side Exit
输入电压
5 VDC
轴承
IP64
知识产权评级
IP64
0个相似型号
S-5000-R拓展信息
PT-70 TTA-14 L2A50-1DA
Fagor
S2A-70-5
Fagor
FT-4
Fagor
LA-4
Fagor
HA-23-D90
Fagor
HA-27-D200-2
Fagor
MMT-4
Fagor
PG30 TG-24 L2RD-1D
Fagor
S-50-R
Fagor
SA-23-D90
Fagor








哦! 它是空的。