2N7000FS详情
Fairchild 2N7000FS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Type C CEE 7/16 plug 6.3 mm
Switching current (max.)
15A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x On/(On)
类型
V-152-1C5-T
0个相似型号
2N7000FS拓展信息








哦! 它是空的。