2N7002_G详情
Fairchild 2N7002_G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
17
Shell Style#
壁挂式
MIL Type
MIL-DTL-38999
Shipping Restrictions
Export outside of USA is prohibited.More Info
Insert Arrangement
17-02
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
系列
LJT
定位的数量
39 Position
子类别
Circular Connectors
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Receptacles
产品类别
军规圆形连接器
2N7002_G拓展信息
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor








哦! 它是空的。