74F245详情
Fairchild 74F245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
12
RoHS
Non-Compliant
电阻
470000
0个相似型号
74F245拓展信息
74F245详情
Fairchild 74F245重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
12
RoHS
Non-Compliant
电阻
470000
74F245拓展信息