Fairchild 74LCX240MTCX.
- 收藏
- 对比
74LCX240MTCX.
836-74LCX240MTCX.
无类别的
--
大陆
立即发货

Logic Family / Base Number:74LCX240, Logic Device Type:Buffer / Line Driver, Inverting, Logic Case Style:TSSOP, No. of Pins:20Pins, Supply Voltage Min:2V, Supply Voltage Max:3.6V, Logic IC Family:74LCX, Logic IC Base Number:74240 RoHS Compliant: Ye
1最小包装量--
添加到询价列表







哦! 它是空的。