Fairchild 74LVT16373MTD.
- 收藏
- 对比
74LVT16373MTD.
836-74LVT16373MTD.
逻辑 - 锁存器
--
大陆
立即发货

Logic Family / Base Number:74LVT16373, Latch Type:Transparent, IC Output Type:Tri State, Propagation Delay:3.9ns, Output Current:64mA, Logic Case Style:TSSOP, No. of Pins:48Pins, Supply Voltage Min:2.7V, Supply Voltage Max:3.6V RoHS Compliant: Yes
1最小包装量--
添加到询价列表
74LVT16373MTD.详情
Fairchild 74LVT16373MTD.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
74LVT16373MTD.拓展信息
NC7SZ373L6X
Fairchild
74F573SC
Fairchild
74ACT373PC
Fairchild
74ACT841SCX
Fairchild
74ACQ373SC
Fairchild
MM74HC373MTC
Fairchild
MM74HCT373N
Fairchild
74LCX16373MTDX.
Fairchild
74ACTQ16373MTD
Fairchild
DM74ALS373SJX
Fairchild







哦! 它是空的。