Fairchild 74LVTH245MTC.
- 收藏
- 对比
74LVTH245MTC.
836-74LVTH245MTC.
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

Logic Family / Base Number:74LVT245, Logic Device Type:Transceiver, Bidirectional, Logic Case Style:TSSOP, No. of Pins:20Pins, Supply Voltage Min:2.7V, Supply Voltage Max:3.6V, Logic IC Family:74LVT, Logic IC Base Number:74245, MSL:-RoHS Compliant
1最小包装量--
添加到询价列表
74LVTH245MTC.详情
Fairchild 74LVTH245MTC.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
74LVTH245MTC.拓展信息
74VCX245WMX
Fairchild
74LVTH16245MTD
Fairchild
74ABT244CSJX
Fairchild
NC7WV17L6X
Fairchild
74LCXZ2245MTCX
Fairchild
74VCX16827MTDX
Fairchild
74ABT244CMTCX
Fairchild
74LVT245MSA
Fairchild
74LVT244MSA
Fairchild
74LCXH32245GX
Fairchild







哦! 它是空的。