74VCX164245详情
Fairchild 74VCX164245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
21
Material quality
Polystyrene
Shock resistant
无
RoHS
Non-Compliant
0个相似型号
74VCX164245拓展信息








哦! 它是空的。