911722-1详情
Fairchild 911722-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
27.99 mm
Minimum Cable Diameter (mm)
19 mm
Angle
Straight
Manufacturer Part Number
S2529
Approvals
CE, cUL, cUR, TUV, UL, UR, VDE
Cable Style
Round
Manufacturer
Lapp USA
Grip Type
Bushing Grip with Strain Relief
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
911722-1拓展信息








哦! 它是空的。