Fairchild FSA2269UMX.
- 收藏
- 对比
FSA2269UMX.
836-FSA2269UMX.
接口 - 模拟开关 - 特殊用途
--
大陆
立即发货

No. of Channels:2Channels, Analog Switch Type:SPDT, On State Resistance Max:0.4ohm, Supply Voltage Range:1.65V to 4.3V, Analog Switch Case:UMLP, No. of Pins:10Pins, Operating Temperature Min:-40°C, Operating Temperature Max:85°C RoHS Compliant: Yes
1最小包装量--
添加到询价列表
FSA2269UMX.详情
Fairchild FSA2269UMX.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
FSA2269UMX.拓展信息
FSUSB46L8X
Fairchild
FSA7830BUCX
Fairchild
FSUSB42UMX
Fairchild
FSA2567UMX-F135
Fairchild
FSUSB40UMX
Fairchild
FSA800UMX
Fairchild
FSA2269TSUMX.
Fairchild
FSA2269L10X
Fairchild
FSAV331QSCX
Fairchild
FSUSB31L8X
Fairchild







哦! 它是空的。