H11ABABT详情
Fairchild H11ABABT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
CAIG Laboratories, Inc.
Tip Material
Foam
Product Status
活跃
Handle Material
-
Handle Length
-
系列
-
类型
Swab, Single Head
数量
1
特征
-
0个相似型号
H11ABABT拓展信息
H11ABABT详情
Fairchild H11ABABT重要参数规格及、参数值,及相似型号如下:
Package
Bulk
厂商
CAIG Laboratories, Inc.
Tip Material
Foam
Product Status
活跃
Handle Material
-
Handle Length
-
系列
-
类型
Swab, Single Head
数量
1
特征
-
H11ABABT拓展信息