Fairchild MOC8021M.
- 收藏
- 对比
MOC8021M.
836-MOC8021M.
光隔离器 - 晶体管,光电输出
--
大陆
立即发货

No. of Channels:1 Channel, Optocoupler Case Style:DIP, No. of Pins:6Pins, Forward Current If Max:60mA, Isolation Voltage:7.5kV, CTR Min:1000%, Collector Emitter Voltage V(br)ceo:100V, Product Range:-, Input Current:60mA RoHS Compliant: Yes
1最小包装量--
MOC8021M.详情
Fairchild MOC8021M.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2
Manufacturer
II-VI
Brand
II-VI / Finisar
RoHS
Details
系列
FTLC9558R
包装
Bulk
子类别
光纤
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
MOC8021M.拓展信息
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild







哦! 它是空的。