Fairchild NC7SP00P5X.
- 收藏
- 对比
NC7SP00P5X.
836-NC7SP00P5X.
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

Logic Family / Base Number:NC7S00, Logic Type:NAND, Output Current:2.6mA, No. of Inputs:2, Supply Voltage Min:900mV, Supply Voltage Max:3.6V, Logic Case Style:SC-70, No. of Pins:5Pins, Logic IC Family:NC7S, Logic IC Base Number:7400 RoHS Complian
1最小包装量--
NC7SP00P5X.详情
Fairchild NC7SP00P5X.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
子类别
Wire & Cable Management
产品类别
Conduit Fittings & Accessories
NC7SP00P5X.拓展信息
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild







哦! 它是空的。