PN3685详情
Fairchild PN3685重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA)
供应商器件包装
TO-92-3
Package
Bulk
Base Product Number
PN368
Current - Continuous Drain (Id) @ 25℃
-
厂商
Fairchild Semiconductor
Power Dissipation (Max)
-
Product Status
活跃
Voltage - Gate Threshold (Vgs(th)) (Max) @ Id
-
操作温度
-
系列
-
技术
MOSFET (Metal Oxide)
场效应管类型
N-Channel
Rds On(Max)@Id,Vgs
-
场效应管特性
-
PN3685拓展信息
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor








哦! 它是空的。