STX9MX详情
Fairchild STX9MX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
Fairchild Semiconductor
Product Status
活跃
系列
*
STX9MX拓展信息
Fairchild
Fairchild
Fairchild Semiconductor
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild
Fairchild








哦! 它是空的。