UA78H05SM详情
Fairchild UA78H05SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
, TO-204/-3
Rohs Code
无
Manufacturer Part Number
UA78H05SM
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.89
Part Package Code
TO-204AA
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
2
达到SVHC
compliant
UA78H05SM拓展信息








哦! 它是空的。