Fairchild (ON Semiconductor) FPQ2222
- 收藏
- 对比
FPQ2222
836-FPQ2222
集成电路(IC)
--
大陆
立即发货

FPQ2222 datasheet pdf and Integrated Circuits (ICs) product details from Fairchild (ON Semiconductor) stock available at utmel
1最小包装量--
FPQ2222详情
Fairchild (ON Semiconductor) FPQ2222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
FPQ2222
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
8.75
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
最小直流增益(hFE)
30
FPQ2222拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。