Fairchild (ON Semiconductor) IQ160-10PQ208
- 收藏
- 对比
IQ160-10PQ208
836-IQ160-10PQ208
集成电路(IC)
--
大陆
立即发货

IQ160-10PQ208 datasheet pdf and Integrated Circuits (ICs) product details from Fairchild (ON Semiconductor) stock available at utmel
1最小包装量--
IQ160-10PQ208详情
Fairchild (ON Semiconductor) IQ160-10PQ208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
208
Reflow Temperature-Max (s)
未说明
Manufacturer Part Number
IQ160-10PQ208
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
I-CUBE INC
Risk Rank
8.82
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
FLATPACK
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
QUAD
终端形式
鸥翼
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
JESD-30代码
S-PQFP-G208
资历状况
不合格
uPs/uCs/外围ICs类型
微处理器电路
IQ160-10PQ208拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。