Fairchild (ON Semiconductor) KSK117LJ05Z
- 收藏
- 对比
KSK117LJ05Z
836-KSK117LJ05Z
集成电路(IC)
--
大陆
立即发货

CYLINDRICAL, O-PBCY-T3
1最小包装量--
KSK117LJ05Z详情
Fairchild (ON Semiconductor) KSK117LJ05Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
KSK117LJ05Z
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Package Description
CYLINDRICAL, O-PBCY-T3
Risk Rank
5.84
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
附加功能
LOW NOISE, HIGH INPUT IMPEDANCE
HTS代码
8541.21.00.95
端子位置
BOTTOM
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
O-PBCY-T3
资历状况
不合格
配置
SINGLE
操作模式
DEPLETION MODE
晶体管应用
AMPLIFIER
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
KSK117LJ05Z拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。