Fairchild (ON Semiconductor) NC7SZU04M5X_NL
- 收藏
- 对比
NC7SZU04M5X_NL
836-NC7SZU04M5X_NL
集成电路(IC)
--
大陆
立即发货

LSSOP, TSOP5/6,.11,37
1最小包装量--
NC7SZU04M5X_NL详情
Fairchild (ON Semiconductor) NC7SZU04M5X_NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NC7SZU04M5X_NL
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
SOIC
Package Description
LSSOP, TSOP5/6,.11,37
Risk Rank
5.32
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
5
NC7SZU04M5X_NL拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。