Fairchild (ON Semiconductor) UA101ADMQB
- 收藏
- 对比
UA101ADMQB
836-UA101ADMQB
集成电路(IC)
--
大陆
立即发货

UA101ADMQB datasheet pdf and Integrated Circuits (ICs) product details from Fairchild (ON Semiconductor) stock available at utmel
1最小包装量--
UA101ADMQB详情
Fairchild (ON Semiconductor) UA101ADMQB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA101ADMQB
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP14,.3
Risk Rank
8.57
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
14
UA101ADMQB拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。