Fairchild (ON Semiconductor) UA117KMQB
- 收藏
- 对比
UA117KMQB
836-UA117KMQB
集成电路(IC)
--
大陆
立即发货

UA117KMQB datasheet pdf and Integrated Circuits (ICs) product details from Fairchild (ON Semiconductor) stock available at utmel
1最小包装量--
UA117KMQB详情
Fairchild (ON Semiconductor) UA117KMQB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.86
Package Description
, TO-204/-3
Part Package Code
TO-204AA
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
UA117KMQB
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
2
UA117KMQB拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。