Fairchild (ON Semiconductor) UA714EHC
- 收藏
- 对比
UA714EHC
836-UA714EHC
集成电路(IC)
--
大陆
立即发货

UA714EHC datasheet pdf and Integrated Circuits (ICs) product details from Fairchild (ON Semiconductor) stock available at utmel
1最小包装量--
UA714EHC详情
Fairchild (ON Semiconductor) UA714EHC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA714EHC
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
BCY
Package Description
, CAN8,.2
Risk Rank
5.89
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
unknown
引脚数量
8
UA714EHC拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。