Fairchild (ON Semiconductor) UA740HC
- 收藏
- 对比
UA740HC
836-UA740HC
集成电路(IC)
--
大陆
立即发货

UA740HC datasheet pdf and Integrated Circuits (ICs) product details from Fairchild (ON Semiconductor) stock available at utmel
1最小包装量--
UA740HC详情
Fairchild (ON Semiconductor) UA740HC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.9
Package Description
, CAN8,.2
Part Package Code
BCY
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
UA740HC
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
8
UA740HC拓展信息
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)
Fairchild (ON Semiconductor)







哦! 它是空的。