Fairchild Semiconductor FDMC8878-NBSE003
- 收藏
- 对比
FDMC8878-NBSE003
836-FDMC8878-NBSE003
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

Transistor
1最小包装量--
FDMC8878-NBSE003详情
Fairchild Semiconductor FDMC8878-NBSE003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
FDMC8878-NBSE003
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.84
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
Reach合规守则
compliant
FDMC8878-NBSE003拓展信息
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor







哦! 它是空的。