Fairchild Semiconductor MR33509MP6
- 收藏
- 对比
MR33509MP6
836-MR33509MP6
光电器件
--
大陆
立即发货

MR33509MP6 datasheet pdf and Optoelectronics product details from Fairchild Semiconductor stock available at utmel
1最小包装量--
MR33509MP6详情
Fairchild Semiconductor MR33509MP6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
ROUND
Manufacturer Part Number
MR33509.MP6
Manufacturer
Quality Technologies Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
QUALITY TECHNOLOGIES CORP
Risk Rank
5.84
颜色
YELLOW
功能数量
1
Reach合规守则
unknown
配置
SINGLE WITH BUILT-IN RESISTOR
光电子器件类型
单色LED
大小
5 mm
T代码
T-1 3/4
MR33509MP6拓展信息
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor
Fairchild Semiconductor







哦! 它是空的。