10090932-P2448LF详情
FCI 10090932-P2448LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD FLASH OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
10090932-P2448LF
Contact Materials
铜合金
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
8.48
Manufacturer Series
10090932
ECCN 代码
EAR99
连接器类型
D 超微型连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
10090932-P2448LF拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。