10091836-Y0J-20B详情
FCI 10091836-Y0J-20B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
未说明
Manufacturer Part Number
10091836-Y0J-20B
Mounting Styles
STRAIGHT
Number of Rows Loaded
4
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.73
Manufacturer Series
10091836
JESD-609代码
e0
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
64
Reach合规守则
compliant
触点性别
MALE
UL可燃性规范
94V-0
终端类型
PRESS FIT
触点表面处理 终端
锡铅过镍
10091836-Y0J-20B拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。