10104999-L0E-20B详情
FCI 10104999-L0E-20B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL
Manufacturer Part Number
10104999-L0E-20B
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Risk Rank
5.77
JESD-609代码
e0
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点表面处理 终端
锡铅过镍
10104999-L0E-20B拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。